TE Connectivity NB18972001
- 收藏
- 对比
NB18972001
2460-NB18972001
热缩管
--
大陆
立即发货

Blue, 2:1, Single Wall Tubing, Shrinks To .126 in [3.2 mm], Irradiated Modified Polyolefin, 6.4 mm [.25 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB18972001详情
TE Connectivity NB18972001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
3.2u2009mmu2009[u2009.126u2009inu2009]
Expanded Inside Diameter (Min)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Blue
Mil-Spec
M23053/5-106-6
TE Internal Description
RNF-100-1/4-BU-STK
TE Internal #
NB18972001
NB18972001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。