TE Connectivity NB19144001
- 收藏
- 对比
NB19144001
2460-NB19144001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Yellow, Single Wall, .25 in [6.4 mm] Expanded Inside, .126 in [3.2 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
NB19144001详情
TE Connectivity NB19144001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
3.2u2009mmu2009[u2009.126u2009inu2009]
Expanded Inside Diameter (Min)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Yellow
Mil-Spec
M23053/5-106-4
TE Internal Description
RNF-100-1/4-YO-SP
TE Internal #
NB19144001
NB19144001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。