TE Connectivity NB19162001
- 收藏
- 对比
NB19162001
2460-NB19162001
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .063 in [1.6 mm], Irradiated Modified Polyolefin, 3.2 mm [.126 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB19162001详情
TE Connectivity NB19162001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB19162001
TE Internal Description
RNF-100-1/8-BK-STK
Mil-Spec
M23053/5-104-0
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
3.2u2009mmu2009[u2009.126u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.6u2009mmu2009[u2009.063u2009inu2009]
Shrink Ratiou2009
2:1
NB19162001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。