TE Connectivity NB19312001
- 收藏
- 对比
NB19312001
2460-NB19312001
热缩管
--
大陆
立即发货

Red, 2:1, Single Wall Tubing, Shrinks To .062 in [1.6 mm], Irradiated Modified Polyolefin, 3.2 mm [.125 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB19312001详情
TE Connectivity NB19312001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
1.6u2009mmu2009[u2009.062u2009inu2009]
Expanded Inside Diameter (Min)u2009
3.2u2009mmu2009[u2009.125u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Red
Mil-Spec
M23053/5-104-2
TE Internal Description
RNF-100-1/8-RD-STK
TE Internal #
NB19312001
NB19312001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。