TE Connectivity NB19664001
- 收藏
- 对比
NB19664001
2460-NB19664001
热缩管
--
大陆
立即发货

Blue, 2:1, Single Wall Tubing, Shrinks To .046 in [1.2 mm], Irradiated Modified Polyolefin, 2.4 mm [.093 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB19664001详情
TE Connectivity NB19664001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
1.2u2009mmu2009[u2009.046u2009inu2009]
Expanded Inside Diameter (Min)u2009
2.4u2009mmu2009[u2009.093u2009inu2009]
Wall Typeu2009
单壁
TE Internal #
NB19664001
TE Internal Description
RNF-100-3/32-BU-SP
Mil-Spec
M23053/5-103-6
Primary Product Coloru2009
Blue
NB19664001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。