TE Connectivity NB19814001
- 收藏
- 对比
NB19814001
2460-NB19814001
热缩管
--
大陆
立即发货

Yellow, 2:1, Single Wall Tubing, Shrinks To .046 in [1.2 mm], Irradiated Modified Polyolefin, 2.4 mm [.093 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB19814001详情
TE Connectivity NB19814001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB19814001
TE Internal Description
RNF-100-3/32-YO-SP
Mil-Spec
M23053/5-103-4
Primary Product Coloru2009
Yellow
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
2.4u2009mmu2009[u2009.093u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.2u2009mmu2009[u2009.046u2009inu2009]
Shrink Ratiou2009
2:1
NB19814001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。