TE Connectivity NB20004001
- 收藏
- 对比
NB20004001
2460-NB20004001
热缩管
--
大陆
立即发货

Gray, 2:1, Single Wall Tubing, Shrinks To .031 in [.8 mm], Irradiated Modified Polyolefin, 1.85 mm [.073 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB20004001详情
TE Connectivity NB20004001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
.8u2009mmu2009[u2009.031u2009inu2009]
Expanded Inside Diameter (Min)u2009
1.85u2009mmu2009[u2009.073u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Gray
Mil-Spec
M23053/5-102-8
TE Internal Description
VERSAFIT-1/16-8-SP
TE Internal #
NB20004001
NB20004001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。