TE Connectivity NB20014001
- 收藏
- 对比
NB20014001
2460-NB20014001
热缩管
--
大陆
立即发货

White, 2:1, Single Wall Tubing, Shrinks To .031 in [.8 mm], Irradiated Modified Polyolefin, 1.85 mm [.073 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB20014001详情
TE Connectivity NB20014001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB20014001
TE Internal Description
VERSAFIT-1/16-9-SP
Mil-Spec
M23053/5-102-9
Primary Product Coloru2009
White
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
1.85u2009mmu2009[u2009.073u2009inu2009]
Recovered Inside Diameter (Max)u2009
.8u2009mmu2009[u2009.031u2009inu2009]
Shrink Ratiou2009
2:1
NB20014001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。