TE Connectivity NB20094001
- 收藏
- 对比
NB20094001
2460-NB20094001
热缩管
--
大陆
立即发货

Green, 2:1, Single Wall Tubing, Shrinks To .125 in [3.2 mm], Irradiated Modified Polyolefin, 7.11 mm [.28 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB20094001详情
TE Connectivity NB20094001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB20094001
TE Internal Description
VERSAFIT-1/4-5-SP
Mil-Spec
M23053/5-106-5
Primary Product Coloru2009
Green
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
7.11u2009mmu2009[u2009.28u2009inu2009]
Recovered Inside Diameter (Max)u2009
3.2u2009mmu2009[u2009.125u2009inu2009]
Shrink Ratiou2009
2:1
NB20094001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。