TE Connectivity NB20234001
- 收藏
- 对比
NB20234001
2460-NB20234001
热缩管
--
大陆
立即发货

White, 2:1, Single Wall Tubing, Shrinks To .062 in [1.6 mm], Irradiated Modified Polyolefin, 3.43 mm [.135 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB20234001详情
TE Connectivity NB20234001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB20234001
TE Internal Description
VERSAFIT-1/8-9-SP
Mil-Spec
M23053/5-104-9
Primary Product Coloru2009
White
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
3.43u2009mmu2009[u2009.135u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.6u2009mmu2009[u2009.062u2009inu2009]
Shrink Ratiou2009
2:1
NB20234001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。