TE Connectivity NB20344001
- 收藏
- 对比
NB20344001
2460-NB20344001
热缩管
--
大陆
立即发货

Red, 2:1, Single Wall Tubing, Shrinks To .093 in [2.4 mm], Irradiated Modified Polyolefin, 5.21 mm [.205 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB20344001详情
TE Connectivity NB20344001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
2.4u2009mmu2009[u2009.093u2009inu2009]
Expanded Inside Diameter (Min)u2009
5.21u2009mmu2009[u2009.205u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Red
Mil-Spec
M23053/5-105-2
TE Internal Description
VERSAFIT-3/16-2-SP
TE Internal #
NB20344001
NB20344001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。