TE Connectivity NB20464001
- 收藏
- 对比
NB20464001
2460-NB20464001
热缩管
--
大陆
立即发货

Red, 2:1, Single Wall Tubing, Shrinks To .046 in [1.2 mm], Irradiated Modified Polyolefin, 2.79 mm [.11 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB20464001详情
TE Connectivity NB20464001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB20464001
TE Internal Description
VERSAFIT-3/32-2-SP
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
1.2u2009mmu2009[u2009.046u2009inu2009]
Expanded Inside Diameter (Min)u2009
2.79u2009mmu2009[u2009.11u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Red
Mil-Spec
M23053/5-103-2
NB20464001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。