TE Connectivity NB20484001
- 收藏
- 对比
NB20484001
2460-NB20484001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Green, Single Wall, .11 in [2.79 mm] Expanded Inside, .046 in [1.2 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM Versafit
1最小包装量--
NB20484001详情
TE Connectivity NB20484001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB20484001
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
1.2u2009mmu2009[u2009.046u2009inu2009]
Expanded Inside Diameter (Min)u2009
2.79u2009mmu2009[u2009.11u2009inu2009]
Wall Typeu2009
Single
Primary Product Coloru2009
Green
Mil-Spec
M23053/5-103-5
TE Internal Description
VERSAFIT-3/32-5-SP
NB20484001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。