TE Connectivity NB21094001
- 收藏
- 对比
NB21094001
2460-NB21094001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Violet, Single Wall, .25 in [6.4 mm] Expanded Inside, .126 in [3.2 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
NB21094001详情
TE Connectivity NB21094001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB21094001
TE Internal Description
RNF-100-1/4-VT-SP
Mil-Spec
M23053/5-106-7
Primary Product Coloru2009
Violet
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Recovered Inside Diameter (Max)u2009
3.2u2009mmu2009[u2009.126u2009inu2009]
Shrink Ratiou2009
2:1
NB21094001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。