TE Connectivity NB21564001
- 收藏
- 对比
NB21564001
2460-NB21564001
热缩管
--
大陆
立即发货

Yellow, 2:1, Single Wall Tubing, Shrinks To .625 in [15.9 mm], Irradiated Modified Polyolefin, 31.8 mm [1.25 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB21564001详情
TE Connectivity NB21564001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB21564001
TE Internal Description
RNF-100-1-1/4-YO-SP
Primary Product Coloru2009
Yellow
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
31.8u2009mmu2009[u20091.25u2009inu2009]
Recovered Inside Diameter (Max)u2009
15.9u2009mmu2009[u2009.625u2009inu2009]
Shrink Ratiou2009
2:1
NB21564001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。