TE Connectivity NB21924001
- 收藏
- 对比
NB21924001
2460-NB21924001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Brown, Single Wall, .187 in [4.8 mm] Expanded Inside, .093 in [2.4 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
NB21924001详情
TE Connectivity NB21924001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
TE Internal #
NB21924001
TE Internal Description
RNF-100-3/16-BN-SP
Mil-Spec
M23053/5-105-1
Primary Product Coloru2009
Brown
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
4.8u2009mmu2009[u2009.187u2009inu2009]
Recovered Inside Diameter (Max)u2009
2.4u2009mmu2009[u2009.093u2009inu2009]
NB21924001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。