TE Connectivity NB22032001
- 收藏
- 对比
NB22032001
2460-NB22032001
热缩管
--
大陆
立即发货

Violet, 2:1, Single Wall Tubing, Shrinks To .093 in [2.4 mm], Irradiated Modified Polyolefin, 4.8 mm [.187 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB22032001详情
TE Connectivity NB22032001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
2.4u2009mmu2009[u2009.093u2009inu2009]
Expanded Inside Diameter (Min)u2009
4.8u2009mmu2009[u2009.187u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Violet
Mil-Spec
M23053/5-105-7
TE Internal Description
RNF-100-3/16-VT-STK
TE Internal #
NB22032001
NB22032001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。