TE Connectivity NB22404001
- 收藏
- 对比
NB22404001
2460-NB22404001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Green, Single Wall, .75 in [19.1 mm] Expanded Inside, .375 in [9.5 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
NB22404001详情
TE Connectivity NB22404001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB22404001
TE Internal Description
RNF-100-3/4-GN-SP
Mil-Spec
M23053/5-109-5
Primary Product Coloru2009
Green
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Recovered Inside Diameter (Max)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Shrink Ratiou2009
2:1
NB22404001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。