TE Connectivity NB23054001
- 收藏
- 对比
NB23054001
2460-NB23054001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Green, Single Wall, 3 in [76.2 mm] Expanded Inside, 1.5 in [38.1 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM RNF-100
1最小包装量--
NB23054001详情
TE Connectivity NB23054001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
76.2u2009mmu2009[u20093u2009inu2009]
Recovered Inside Diameter (Max)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Primary Product Coloru2009
Green
Mil-Spec
M23053/5-113-5
TE Internal Description
RNF-100-3-GN-SP
TE Internal #
NB23054001
NB23054001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。