TE Connectivity NB23062001
- 收藏
- 对比
NB23062001
2460-NB23062001
热缩管
--
大陆
立即发货

Yellow, 2:1, Single Wall Tubing, Shrinks To 1.5 in [38.1 mm], Irradiated Modified Polyolefin, 76.2 mm [3 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB23062001详情
TE Connectivity NB23062001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mil-Spec
M23053/5-113-4
TE Internal Description
RNF-100-3-YO-STK
TE Internal #
NB23062001
Primary Product Coloru2009
Yellow
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
76.2u2009mmu2009[u20093u2009inu2009]
Recovered Inside Diameter (Max)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Shrink Ratiou2009
2:1
NB23062001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。