TE Connectivity NB23132001
- 收藏
- 对比
NB23132001
2460-NB23132001
热缩管
--
大陆
立即发货

Clear, 2:1, Single Wall Tubing, Shrinks To 2 in [50.8 mm], Irradiated Modified Polyolefin, 101.6 mm [4 in] Inner Diameter, RAYCHEM RNF-100
1最小包装量--
NB23132001详情
TE Connectivity NB23132001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB23132001
TE Internal Description
RNF-100-4-CL-STK
Mil-Spec
M23053/5-214-C
Primary Product Coloru2009
Clear
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
101.6u2009mmu2009[u20094u2009inu2009]
Recovered Inside Diameter (Max)u2009
50.8u2009mmu2009[u20092u2009inu2009]
Shrink Ratiou2009
2:1
NB23132001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。