TE Connectivity NB23334001
- 收藏
- 对比
NB23334001
2460-NB23334001
热缩管
--
大陆
立即发货

Orange, 2:1, Single Wall Tubing, Shrinks To .062 in [1.6 mm], Irradiated Modified Polyolefin, 3.43 mm [.135 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB23334001详情
TE Connectivity NB23334001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
1.6u2009mmu2009[u2009.062u2009inu2009]
Expanded Inside Diameter (Min)u2009
3.43u2009mmu2009[u2009.135u2009inu2009]
TE Internal #
NB23334001
TE Internal Description
VERSAFIT-1/8-3-SP
Mil-Spec
M23053/5-104-3
Primary Product Coloru2009
Orange
Wall Typeu2009
单壁
NB23334001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。