TE Connectivity NB23354001
- 收藏
- 对比
NB23354001
2460-NB23354001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Gray, Single Wall, .135 in [3.43 mm] Expanded Inside, .062 in [1.6 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM Versafit
1最小包装量--
NB23354001详情
TE Connectivity NB23354001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB23354001
TE Internal Description
VERSAFIT-1/8-8-SP
Mil-Spec
M23053/5-104-8
Primary Product Coloru2009
Gray
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
3.43u2009mmu2009[u2009.135u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.6u2009mmu2009[u2009.062u2009inu2009]
Shrink Ratiou2009
2:1
NB23354001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。