TE Connectivity NB23494001
- 收藏
- 对比
NB23494001
2460-NB23494001
热缩管
--
大陆
立即发货

Violet, 2:1, Single Wall Tubing, Shrinks To .75 in [19.1 mm], Irradiated Modified Polyolefin, 39.88 mm [1.57 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB23494001详情
TE Connectivity NB23494001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Expanded Inside Diameter (Min)u2009
39.88u2009mmu2009[u20091.57u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Violet
Mil-Spec
M23053/5-111-7
TE Internal Description
VERSAFIT-1-1/2-7-SP
TE Internal #
NB23494001
NB23494001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。