TE Connectivity NB23524001
- 收藏
- 对比
NB23524001
2460-NB23524001
热缩管
--
大陆
立即发货

Red, 2:1, Single Wall Tubing, Shrinks To .625 in [15.9 mm], Irradiated Modified Polyolefin, 33.4 mm [1.315 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB23524001详情
TE Connectivity NB23524001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB23524001
TE Internal Description
VERSAFIT-1-1/4-2-SP
Primary Product Coloru2009
Red
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
33.4u2009mmu2009[u20091.315u2009inu2009]
Recovered Inside Diameter (Max)u2009
15.9u2009mmu2009[u2009.625u2009inu2009]
Shrink Ratiou2009
2:1
NB23524001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。