TE Connectivity NB23544001
- 收藏
- 对比
NB23544001
2460-NB23544001
热缩管
--
大陆
立即发货

Gray, 2:1, Single Wall Tubing, Shrinks To .625 in [15.9 mm], Irradiated Modified Polyolefin, 33.4 mm [1.315 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB23544001详情
TE Connectivity NB23544001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal #
NB23544001
TE Internal Description
VERSAFIT-1-1/4-8-SP
Primary Product Coloru2009
Gray
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
33.4u2009mmu2009[u20091.315u2009inu2009]
Recovered Inside Diameter (Max)u2009
15.9u2009mmu2009[u2009.625u2009inu2009]
Shrink Ratiou2009
2:1
Switch Configuration
ON (OFF)
Contact Materials
Copper Alloy
Pole Throw Configuration
SPST
Mounting
通孔
操作温度
-40 to 85 °C
NB23544001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。