TE Connectivity NB23584001
- 收藏
- 对比
NB23584001
2460-NB23584001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Violet, Single Wall, 1.055 in [26.8 mm] Expanded Inside, .5 in [12.7 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM Versafit
1最小包装量--
NB23584001详情
TE Connectivity NB23584001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wall Typeu2009
Single
Expanded Inside Diameter (Min)u2009
26.8u2009mmu2009[u20091.055u2009inu2009]
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Shrink Ratiou2009
2:1
TE Internal #
NB23584001
TE Internal Description
VERSAFIT-1-7-SP
Mil-Spec
M23053/5-110-7
Primary Product Coloru2009
Violet
NB23584001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。