TE Connectivity NB23814001
- 收藏
- 对比
NB23814001
2460-NB23814001
热缩管
--
大陆
立即发货

Gray, 2:1, Single Wall Tubing, Shrinks To .187 in [4.8 mm], Irradiated Modified Polyolefin, 10.16 mm [.4 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB23814001详情
TE Connectivity NB23814001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB23814001
TE Internal Description
VERSAFIT-3/8-8-SP
Mil-Spec
M23053/5-107-8
Primary Product Coloru2009
Gray
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
10.16u2009mmu2009[u2009.4u2009inu2009]
Recovered Inside Diameter (Max)u2009
4.8u2009mmu2009[u2009.187u2009inu2009]
Shrink Ratiou2009
2:1
NB23814001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。