TE Connectivity NB23874001
- 收藏
- 对比
NB23874001
2460-NB23874001
热缩管
--
大陆
立即发货

White, 3:1, Single Wall Tubing, Shrinks To .083 in [2.2 mm], Irradiated Modified Polyolefin, 6.4 mm [.25 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB23874001详情
TE Connectivity NB23874001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
2.2u2009mmu2009[u2009.083u2009inu2009]
Expanded Inside Diameter (Min)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
White
TE Internal Description
VERSAFIT-3X-1/4-9-SP
TE Internal #
NB23874001
NB23874001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。