TE Connectivity NB23914001
- 收藏
- 对比
NB23914001
2460-NB23914001
热缩管
--
大陆
立即发货

Blue, 3:1, Single Wall Tubing, Shrinks To .5 in [12.7 mm], Irradiated Modified Polyolefin, 38.1 mm [1.5 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
NB23914001详情
TE Connectivity NB23914001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Expanded Inside Diameter (Min)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Blue
TE Internal Description
VERSAFIT-3X-1-1/2-6-SP
TE Internal #
NB23914001
NB23914001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。