TE Connectivity NB24082001
- 收藏
- 对比
NB24082001
2460-NB24082001
热缩管
--
大陆
立即发货

White, 2:1, Dual Wall Tubing, Shrinks To .25 in [6.4 mm], Irradiated Modified Polyolefin, 12.7 mm [.5 in] Inner Diameter, RAYCHEM TAT-125
1最小包装量--
NB24082001详情
TE Connectivity NB24082001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Expanded Inside Diameter (Min)u2009
12.7u2009mmu2009[u2009.5u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
White
Mil-Spec
M23053/4-203-9
TE Internal Description
TAT-125-1/2-9-STK
TE Internal #
NB24082001
NB24082001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。