TE Connectivity NB24322001
- 收藏
- 对比
NB24322001
2460-NB24322001
热缩管
--
大陆
立即发货

Black, 2:1, Dual Wall Tubing, Shrinks To .187 in [4.8 mm], Irradiated Modified Polyolefin, 9.5 mm [.375 in] Inner Diameter, RAYCHEM TAT-125
1最小包装量--
NB24322001详情
TE Connectivity NB24322001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB24322001
TE Internal Description
TAT-125-3/8-0-STK
Mil-Spec
M23053/4-202-0
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
9.5u2009mmu2009[u2009.375u2009inu2009]
Recovered Inside Diameter (Max)u2009
4.8u2009mmu2009[u2009.187u2009inu2009]
Shrink Ratiou2009
2:1
NB24322001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。