TE Connectivity NB24402001
- 收藏
- 对比
NB24402001
2460-NB24402001
热缩管
--
大陆
立即发货

White, 2:1, Dual Wall Tubing, Shrinks To .75 in [19.1 mm], Irradiated Modified Polyolefin, 38.1 mm [1.5 in] Inner Diameter, RAYCHEM TAT-125
1最小包装量--
NB24402001详情
TE Connectivity NB24402001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB24402001
TE Internal Description
TAT-125-1-1/2-9-STK
Mil-Spec
M23053/4-206-9
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
19.1u2009mmu2009[u2009.75u2009inu2009]
Expanded Inside Diameter (Min)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
White
NB24402001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。