TE Connectivity NB24452001
- 收藏
- 对比
NB24452001
2460-NB24452001
热缩管
--
大陆
立即发货

Red, 2:1, Dual Wall Tubing, Shrinks To 1.5 in [38.1 mm], Irradiated Modified Polyolefin, 76.2 mm [3 in] Inner Diameter, RAYCHEM TAT-125
1最小包装量--
NB24452001详情
TE Connectivity NB24452001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB24452001
TE Internal Description
TAT-125-3-2-STK
Primary Product Coloru2009
Red
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
76.2u2009mmu2009[u20093u2009inu2009]
Recovered Inside Diameter (Max)u2009
38.1u2009mmu2009[u20091.5u2009inu2009]
Shrink Ratiou2009
2:1
NB24452001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。