TE Connectivity NB25246001
- 收藏
- 对比
NB25246001
2460-NB25246001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .291 in [7.4 mm], Irradiated Modified Polyolefin, 19 mm [.748 in] Inner Diameter, RAYCHEM AP-2000
1最小包装量--
NB25246001详情
TE Connectivity NB25246001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB25246001
TE Internal Description
AP-2000-107-0-160MM
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
7.4u2009mmu2009[u2009.291u2009inu2009]
Expanded Inside Diameter (Min)u2009
19u2009mmu2009[u2009.748u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
NB25246001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。