TE Connectivity NB25326001
- 收藏
- 对比
NB25326001
2460-NB25326001
热缩管
--
大陆
立即发货

Black, 2:1, Dual Wall Tubing, Shrinks To .591 in [15 mm], Irradiated Modified Polyolefin, 30 mm [1.18 in] Inner Diameter, RAYCHEM AP-2000
1最小包装量--
NB25326001详情
TE Connectivity NB25326001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB25326001
TE Internal Description
AP-2000-106-0-220MM
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
30u2009mmu2009[u20091.18u2009inu2009]
Recovered Inside Diameter (Max)u2009
15u2009mmu2009[u2009.591u2009inu2009]
Shrink Ratiou2009
2:1
NB25326001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。