TE Connectivity NB25356001
- 收藏
- 对比
NB25356001
2460-NB25356001
热缩管
--
大陆
立即发货

Black, 2:1, Dual Wall Tubing, Shrinks To .393 in [10 mm], Irradiated Modified Polyolefin, 15 mm [.59 in] Inner Diameter, RAYCHEM AP-2000
1最小包装量--
NB25356001详情
TE Connectivity NB25356001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
TE Internal #
NB25356001
TE Internal Description
AP-2000-15-0-104MM
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
15u2009mmu2009[u2009.59u2009inu2009]
Recovered Inside Diameter (Max)u2009
10u2009mmu2009[u2009.393u2009inu2009]
Shrink Ratiou2009
2:1
Switch Configuration
N.O.
Base/Housing Material
Nylon
Contact Materials
不锈钢
Pole Throw Configuration
SPST
Mounting
表面贴装
操作温度
-25 to 70 °C
NB25356001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。