TE Connectivity NB25446001
- 收藏
- 对比
NB25446001
2460-NB25446001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .59 in [15 mm] Expanded Inside, .393 in [10 mm] Recovered Inside, 2:1 Shrink Ratio, RAYCHEM AP-2000
1最小包装量--
NB25446001详情
TE Connectivity NB25446001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB25446001
TE Internal Description
AP-2000-15-0-80MM
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
15u2009mmu2009[u2009.59u2009inu2009]
Recovered Inside Diameter (Max)u2009
10u2009mmu2009[u2009.393u2009inu2009]
Shrink Ratiou2009
2:1
NB25446001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。