TE Connectivity NB25506001
- 收藏
- 对比
NB25506001
2460-NB25506001
热缩管
--
大陆
立即发货

Black, 1.4:1, Dual Wall Tubing, Shrinks To .708 in [18 mm], Irradiated Modified Polyolefin, 26 mm [1.02 in] Inner Diameter, RAYCHEM AP-2000
1最小包装量--
NB25506001详情
TE Connectivity NB25506001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB25506001
TE Internal Description
AP-2000-105-0-2111MM
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
26u2009mmu2009[u20091.02u2009inu2009]
Recovered Inside Diameter (Max)u2009
18u2009mmu2009[u2009.708u2009inu2009]
Shrink Ratiou2009
1.4:1
NB25506001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。