TE Connectivity NB25556001
- 收藏
- 对比
NB25556001
2460-NB25556001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .291 in [7.4 mm], Irradiated Modified Polyolefin, 19 mm [.748 in] Inner Diameter, RAYCHEM AP-2000
1最小包装量--
NB25556001详情
TE Connectivity NB25556001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
3:1
Recovered Inside Diameter (Max)u2009
7.4u2009mmu2009[u2009.291u2009inu2009]
Expanded Inside Diameter (Min)u2009
19u2009mmu2009[u2009.748u2009inu2009]
Wall Typeu2009
双墙
Primary Product Coloru2009
Black
TE Internal Description
AP-2000-107-0-2355MM
TE Internal #
NB25556001
NB25556001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。