TE Connectivity NB25626001
- 收藏
- 对比
NB25626001
2460-NB25626001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, .748 in [19 mm] Expanded Inside, .291 in [7.4 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM AP-2000
1最小包装量--
NB25626001详情
TE Connectivity NB25626001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB25626001
TE Internal Description
AP-2000-107-0-60MM
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
19u2009mmu2009[u2009.748u2009inu2009]
Recovered Inside Diameter (Max)u2009
7.4u2009mmu2009[u2009.291u2009inu2009]
Shrink Ratiou2009
3:1
NB25626001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。