TE Connectivity NB25802001
- 收藏
- 对比
NB25802001
2460-NB25802001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Red, Dual Wall, .375 in [9.93 mm] Expanded Inside, .135 in [3.42 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM SCL
1最小包装量--
NB25802001详情
TE Connectivity NB25802001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB25802001
TE Internal Description
SCL-3/8-2-STK
Mil-Spec
M23053/4-104-2
Primary Product Coloru2009
Red
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
9.93u2009mmu2009[u2009.375u2009inu2009]
Recovered Inside Diameter (Max)u2009
3.42u2009mmu2009[u2009.135u2009inu2009]
Shrink Ratiou2009
3:1
NB25802001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。