TE Connectivity NB25902001
- 收藏
- 对比
NB25902001
2460-NB25902001
热缩管
--
大陆
立即发货

Red, 3:1, Dual Wall Tubing, Shrinks To .06 in [1.52 mm], Irradiated Modified Polyolefin, 4.74 mm [.187 in] Inner Diameter, RAYCHEM SCL
1最小包装量--
NB25902001详情
TE Connectivity NB25902001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB25902001
TE Internal Description
SCL-3/16-2-STK
Mil-Spec
M23053/4-102-2
Primary Product Coloru2009
Red
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
4.74u2009mmu2009[u2009.187u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.52u2009mmu2009[u2009.06u2009inu2009]
Shrink Ratiou2009
3:1
NB25902001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。