TE Connectivity NB25922001
- 收藏
- 对比
NB25922001
2460-NB25922001
热缩管
--
大陆
立即发货

Black, 3:1, Dual Wall Tubing, Shrinks To .313 in [7.95 mm], Irradiated Modified Polyolefin, 19.05 mm [.75 in] Inner Diameter, RAYCHEM SCL
1最小包装量--
NB25922001详情
TE Connectivity NB25922001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB25922001
TE Internal Description
SCL-3/4-0-STK
Mil-Spec
M23053/4-106-0
Primary Product Coloru2009
Black
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
19.05u2009mmu2009[u2009.75u2009inu2009]
Recovered Inside Diameter (Max)u2009
7.95u2009mmu2009[u2009.313u2009inu2009]
Shrink Ratiou2009
3:1
NB25922001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。