TE Connectivity NB25992001
- 收藏
- 对比
NB25992001
2460-NB25992001
热缩管
--
大陆
立即发货

Red, 3:1, Dual Wall Tubing, Shrinks To .08 in [2 mm], Irradiated Modified Polyolefin, 6.4 mm [.25 in] Inner Diameter, Non-Flame-Retardant, RAYCHEM SCL
1最小包装量--
NB25992001详情
TE Connectivity NB25992001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
SCL-1/4-2-STK
TE Internal #
NB25992001
Mil-Spec
M23053/4-103-2
Primary Product Coloru2009
Red
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
6.4u2009mmu2009[u2009.25u2009inu2009]
Recovered Inside Diameter (Max)u2009
2u2009mmu2009[u2009.08u2009inu2009]
Shrink Ratiou2009
3:1
NB25992001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。