TE Connectivity NB26022001
- 收藏
- 对比
NB26022001
2460-NB26022001
热缩管
--
大陆
立即发货

Red, 3:1, Dual Wall Tubing, Shrinks To .4 in [10.16 mm], Irradiated Modified Polyolefin, 25.4 mm [1 in] Inner Diameter, RAYCHEM SCL
1最小包装量--
NB26022001详情
TE Connectivity NB26022001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB26022001
TE Internal Description
SCL-1-2-STK
Mil-Spec
M23053/4-107-2
Primary Product Coloru2009
Red
Wall Typeu2009
双墙
Expanded Inside Diameter (Min)u2009
25.4u2009mmu2009[u20091u2009inu2009]
Recovered Inside Diameter (Max)u2009
10.16u2009mmu2009[u2009.4u2009inu2009]
Shrink Ratiou2009
3:1
NB26022001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。