TE Connectivity NB26072001
- 收藏
- 对比
NB26072001
2460-NB26072001
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Red, Dual Wall, .125 in [3.2 mm] Expanded Inside, .023 in [.6 mm] Recovered Inside, 3:1 Shrink Ratio, RAYCHEM SCL
1最小包装量--
NB26072001详情
TE Connectivity NB26072001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
NB26072001
TE Internal Description
SCL-1/8-2-STK
Mil-Spec
M23053/4-101-2
Primary Product Coloru2009
Red
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
3.2u2009mmu2009[u2009.125u2009inu2009]
Recovered Inside Diameter (Max)u2009
.6u2009mmu2009[u2009.023u2009inu2009]
Shrink Ratiou2009
3:1
NB26072001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。