TE Connectivity NB26142001
- 收藏
- 对比
NB26142001
2460-NB26142001
无类别的
--
大陆
立即发货

Heat Shrink Tube 3:1 Ratio Flame-Retardant Polyolefin Black Stick
1最小包装量--
NB26142001详情
TE Connectivity NB26142001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2000 - 50000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 1000
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
NB26142001拓展信息







哦! 它是空的。