TE Connectivity NB31512001
- 收藏
- 对比
NB31512001
2460-NB31512001
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .375 in [9.53 mm], Crosslinked Polyvinylidene Fluoride, 19.05 mm [.75 in] Inner Diameter, RAYCHEM RW-175
1最小包装量--
NB31512001详情
TE Connectivity NB31512001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Coloru2009
Black
TE Internal Description
RW-175-3/4-0-STK
TE Internal #
NB31512001
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
19.05u2009mmu2009[u2009.75u2009inu2009]
Recovered Inside Diameter (Max)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
Shrink Ratiou2009
2:1
NB31512001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。