TE Connectivity NB3275-000
- 收藏
- 对比
NB3275-000
2460-NB3275-000
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Clear, Dual Wall, .225 in [5.72 mm] Expanded Inside, .05 in [1.27 mm] Recovered Inside, 4:1 Shrink Ratio, RAYCHEM ES-1000
1最小包装量--
NB3275-000详情
TE Connectivity NB3275-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
4:1
Recovered Inside Diameter (Max)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Expanded Inside Diameter (Min)u2009
5.72u2009mmu2009[u2009.225u2009inu2009]
Wall Typeu2009
Dual
Primary Product Coloru2009
Clear
TE Internal Description
ES1000-NO.1-C1-X-COIL
TE Internal #
NB3275-000
NB3275-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。